Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
762261-000,
1195936-4 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
1,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
1,400
in stock
|
Buy Now | |
Farnell
from US$2.42
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
525
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | 6.3mm, .25in |
Supplied Diameter | .75in, 19mm |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | .275 – .64in, 6.9 – 16.2mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
762261-000 1195936-4 | Heilind Electronics |
Wire Labels & Markers Heat Shrink Cable Id System |Raychem Te Connectivity 762261-000 | Newark Electronics |
Wire Labels&Markers HEAT SHRINK CABLE ID SYSTEM | Rapid Electronics |
TE Connectivity D-SCE-1K-18-50-4 Circular MIL Spec Strai | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers D-SCE-1K-18-50-4 | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polymer Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a 762261-000?
Additional datasheets, footprints and schematics for 762261-000 are listed on our Part Details page. You can also find images and similar parts to 762261-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 762261-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 762261-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 762261-000 fall under?
The 762261-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 762261-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 762261-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 762261-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 762261-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 762261-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 762261-000 often in real-time on the comparison pages.
What if I can't find stock of 762261-000?
You can fill out our help required form which you can use to request a quote for 762261-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.