Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7620352004,
3-1195934-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Clear |
Shrink Ratio | 3:1 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Diesel Fuel, De-Icing Fluid, Aviation Fuel |
Flexibility | Semi-Flexible |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 3mm, .118in |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Inside Diameter (Max) | .039in, 1mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Mechanical Damage, Strain, Fluids |
Recovery Temperature | 110°C |
Fluid Resistance | Moisture, Spray Protection, Splash Protection |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves HS-TBG 3/1MM CL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 7620352004?
Additional datasheets, footprints and schematics for 7620352004 are listed on our Part Details page. You can also find images and similar parts to 7620352004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7620352004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7620352004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7620352004 fall under?
The 7620352004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7620352004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7620352004 you can contact the distributor directly for product support, shipping queries etc.
Is the 7620352004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7620352004 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 7620352004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7620352004 often in real-time on the comparison pages.
What if I can't find stock of 7620352004?
You can fill out our help required form which you can use to request a quote for 7620352004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.