7620293002 Hook Up Wire by TE Connectivity

FLHTC0311-26-3

Status: Active
Series: -
RoHS: Unknown
Aliases: 7620293002,
6-1200693-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Tin-Plated Copper
Weight 1.89kg/km
Insulation Material Radiation-Crosslinked, Modified ETFE
Wire Color Orange
Number of Conductors 1
Number of Strands 19
Wire Diameter .0315in, .8mm
Overall Outside Diameter Range .019 – .033in, .77 – .84mm
Overall Outside Diameter 1.02mm, .0402in
Cable Insulation Thickness .152mm, .006in
Conductor Size 26AWG
Wire Size 26AWG, .13mm²
Conductor Diameter .47mm, .019in
Strand Size 38AWG
Voltage Rating 600V
Resistance (Max) 41.3 Ω/1000 ft @ 68°F
Cable Type FlexLite HT
Cable Style Stranded, Primary
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7620293002?

Additional datasheets, footprints and schematics for 7620293002 are listed on our Part Details page. You can also find images and similar parts to 7620293002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7620293002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7620293002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7620293002 fall under?

The 7620293002 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7620293002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7620293002 you can contact the distributor directly for product support, shipping queries etc.

Is the 7620293002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7620293002 have stock available?

There is no stock from authorised distributors for 7620293002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7620293002 often in real-time on the comparison pages.

What if I can't find stock of 7620293002?

You can fill out our help required form which you can use to request a quote for 7620293002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay