Status: | Unknown |
---|---|
Series: | 760RWK Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Rework Station Solder Iron and Stand Hot Air Blower Nozzle |
Product Range | 760RWK Series |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
REWORK STATION, 60W, 230V, EU PLUG | Farnell |
Rework Station, 450 C, 230 V, Euro Rohs Compliant: Yes |Antex 760RWK EU | Newark Electronics |
Where can I find additional details, specifications and documents for a 760RWK EU?
Additional datasheets, footprints and schematics for 760RWK EU are listed on our Part Details page. You can also find images and similar parts to 760RWK EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 760RWK EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 760RWK EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 760RWK EU fall under?
The 760RWK EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 760RWK EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 760RWK EU you can contact the distributor directly for product support, shipping queries etc.
Is the 760RWK EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 760RWK EU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 760RWK EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 760RWK EU often in real-time on the comparison pages.
What if I can't find stock of 760RWK EU?
You can fill out our help required form which you can use to request a quote for 760RWK EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.