Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$209.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$209.04
|
No stock
|
Buy Now |
Silicon Manufacturer | Rohm Semiconductor |
---|---|
Silicon Core Number | BD57015GWL B57020MWV ML610Q772 BD9E151 |
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Power Transmitter & Receiver |
Kit Contents | Transmitter Module Receiver Module LED Load Module Power Adapter |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Rohm Semiconductor |
---|---|
Silicon Core Number | B57020MWV BD57015GWL ML610Q772 |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Transmitter & Receiver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Transmitter Module Receiver Module LED Load Module Power Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 760 308 MP?
Additional datasheets, footprints and schematics for 760 308 MP are listed on our Part Details page. You can also find images and similar parts to 760 308 MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 760 308 MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 760 308 MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 760 308 MP fall under?
The 760 308 MP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 760 308 MP when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 760 308 MP you can contact the distributor directly for product support, shipping queries etc.
Is the 760 308 MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 760 308 MP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 760 308 MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 760 308 MP often in real-time on the comparison pages.
What if I can't find stock of 760 308 MP?
You can fill out our help required form which you can use to request a quote for 760 308 MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.