Status: | Unknown |
---|---|
Series: | 7600 Series |
RoHS: | Unknown |
Prices starting from US$15.86
Current Rating | 20A |
---|---|
Voltage Rating | 250V |
Filter Type | - |
Filter Terminals | - |
Inductance Min | - |
Capacitance | 2000µF |
Leakage Current Max | - |
Product Range | 7600 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Black |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block Barrier |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
External Depth | 18.2mm |
External Length / Height | 14.5mm |
External Width | 42.9mm |
Fixing Centres | 33.3mm |
Fixing Hole Diameter | 4.8mm |
Material | Thermoplastic |
No. of Positions | 2Ways |
No. of Rows | 1 Row, 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Diameter | 1.6mm |
Pitch Spacing | 11.13mm |
Rated Current | 20A |
Rated Voltage | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 3.3mm² |
Tusonix 7602-501LF 2000pF 2 Terminal Pi Terminal Block | Rapid Electronics |
Where can I find additional details, specifications and documents for a 7602-501LF?
Additional datasheets, footprints and schematics for 7602-501LF are listed on our Part Details page. You can also find images and similar parts to 7602-501LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7602-501LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7602-501LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7602-501LF fall under?
The 7602-501LF is listed under Connectors > Terminal Blocks & Accessories > Barrier PCB Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 7602-501LF when available in the Barrier PCB Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7602-501LF you can contact the distributor directly for product support, shipping queries etc.
Is the 7602-501LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7602-501LF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7602-501LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7602-501LF often in real-time on the comparison pages.
What if I can't find stock of 7602-501LF?
You can fill out our help required form which you can use to request a quote for 7602-501LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.