Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 60MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Length | 1.2m |
Safety Category | CATII EN61010-2-031 IEC1010 |
Test Connector Type A | BNC Plug |
Test Connector Type B | BNC Plug |
Test Probe Functions | Frequency |
Test Probe Type | Oscilloscope |
Voltage Rating VAC | 600V |
PROBE, 60MHZ | Farnell |
Where can I find additional details, specifications and documents for a 76-109?
Additional datasheets, footprints and schematics for 76-109 are listed on our Part Details page. You can also find images and similar parts to 76-109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76-109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76-109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76-109 fall under?
The 76-109 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 76-109 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76-109 you can contact the distributor directly for product support, shipping queries etc.
Is the 76-109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76-109 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 76-109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76-109 often in real-time on the comparison pages.
What if I can't find stock of 76-109?
You can fill out our help required form which you can use to request a quote for 76-109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.