Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 x Test Leads 2 x Test Probes 2 x Crocodile Clips 2 x Probe Sprung Hooks 2 x Spade Lugs |
---|---|
Product Range | - |
Cable Assembly Type | Test |
Cable Length | 1.5m |
Colour | Red / Black |
Connector Type A | 4mm Banana Plug Shrouded 90° |
Lead Length | 1.5m |
Voltage Rating | 1kV |
Voltage Rating VAC | 500V |
Test Lead Probe Kit, Black/Red | Newark Electronics |
TEST LEAD PROBE KIT, BLACK/RED | element14 |
TEST LEAD KIT, DMMS | Farnell |
Where can I find additional details, specifications and documents for a 76-104?
Additional datasheets, footprints and schematics for 76-104 are listed on our Part Details page. You can also find images and similar parts to 76-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76-104 fall under?
The 76-104 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 76-104 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 76-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76-104 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 76-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76-104 often in real-time on the comparison pages.
What if I can't find stock of 76-104?
You can fill out our help required form which you can use to request a quote for 76-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.