759934-000

Power Systems

> Power Cable Accessories

> Potting Resin

distributor space
Organise Price Comparison Results by
Distributor Statistics for 759934-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 759934-000
Series Information for 759934-000 - TE Connectivity
  • Status: Active
  • Aliases: GURONIC-C400-0-DC060, 1-1200214-8
  • Product Code: H452
  • Global Product Line: Z92
  • GPL Description: ENERGY

Description

GURONIC-C400-0-DC060

Specifications

Color:
Black
Flexibility:
Elastic
UL Rating:
No
Mechanical Resistance:
Mechanical & Humidtiy Protection
Marine-Offshore-Shipbuilding Certified:
No
Isocyanate-Free:
No
Silicone-Free:
Yes
Solvent-Free:
Yes
Label-Free Acc REACH & CLP:
No
Application:
Potting
Halogen Free:
Yes
UV-Stabilized:
No
Product Use:
Protection Against Humidity, Mechanical Shock & Vibration
Other Colors Available:
No
Minimum Packaging Unit:
1
Packaging Quantity:
31.3l
Packaging Method:
Drums
Product Availability:
China, EMEA, ASIA, ANZPAC, AMERICAS
Minimum Order Quantity:
1
Material System:
Two-Component Polyurethane
Technology:
Resin
Self-Repairing:
No
Product Type:
Potting Material
Environmental Resistance:
Hydrolysis Stable, Water-Repellent
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Casting Resin Two-Component Polyurethane Potting Material 25 Minutes Solid Curing Drum