Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$31.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$56.58
|
61
in stock
|
Buy Now | |
element14
from US$59.05
|
61
in stock
|
Buy Now | |
Farnell
from US$59.74
|
61
in stock
|
Buy Now | |
RS Americas
from US$60.49
|
21
in stock
|
Buy Now | |
Carlton-Bates
from US$55.35
|
20
in stock
|
Buy Now | |
TTI Europe
from US$31.37
|
2
in stock
|
Buy Now | |
Future Electronics
from US$61.00
|
-
|
Buy Now |
No. of Poles | 1 Pole |
---|---|
IP / NEMA Rating | IP68 |
Switch Disconnector Mountng Type | Panel Mount |
RoHS Compliant | Yes |
Disconnect Switch, Spst, 400A, 12Vdc | Newark Electronics |
SW, ROT, MAST DISC, 2POS, PLSTC | Littelfuse 75920 | RS Americas |
DISCONNECT SW SPST 400A 12VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 75920?
Additional datasheets, footprints and schematics for 75920 are listed on our Part Details page. You can also find images and similar parts to 75920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75920 fall under?
The 75920 is listed under Automation & Process Control > Control Gear & Switch Gear > Load Break Switches.
Can I view similar or alternative parts?
You can view similar parts to 75920 when available in the Load Break Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75920 you can contact the distributor directly for product support, shipping queries etc.
Is the 75920 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75920 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 75920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75920 often in real-time on the comparison pages.
What if I can't find stock of 75920?
You can fill out our help required form which you can use to request a quote for 75920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.