Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
758539-000,
1-1195910-5 |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .105in, 2.65mm |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
Dielectric Outside Diameter (Max) | .75mm, .03in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
SHIELD TERMINATOR | TTI Europe |
Solder Sleeves&Shield Tubing SO63-2-00 | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator Black | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 758539-000?
Additional datasheets, footprints and schematics for 758539-000 are listed on our Part Details page. You can also find images and similar parts to 758539-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 758539-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 758539-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 758539-000 fall under?
The 758539-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 758539-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 758539-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 758539-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 758539-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 758539-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 758539-000 often in real-time on the comparison pages.
What if I can't find stock of 758539-000?
You can fill out our help required form which you can use to request a quote for 758539-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.