Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1448852-3,
7580142002 |
Fluid Type | Water, Lubricating Oil, Hydraulic Fluid |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Wall Thickness (Tolerance) | 1.65mm, .065in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Cut Length | 1220 – 1245.4mm, 48.031 – 49in |
Recovered Inside Diameter (Max) | .12in, 3.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | DWP-125 |
Wall Type | Dual |
Operating Temperature Range | -40 – 110°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 125°C |
Resistant To | Fluids |
Dwp-125-3/8-0-Stk |Raychem Te Connectivity 7580142002 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 9.5MM 3:1 BK PRICE PER STICK | Sager |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a 7580142002?
Additional datasheets, footprints and schematics for 7580142002 are listed on our Part Details page. You can also find images and similar parts to 7580142002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7580142002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7580142002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7580142002 fall under?
The 7580142002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7580142002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7580142002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7580142002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7580142002 have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 7580142002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7580142002 often in real-time on the comparison pages.
What if I can't find stock of 7580142002?
You can fill out our help required form which you can use to request a quote for 7580142002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.