757528-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 757528-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 757528-000
Series Information for 757528-000 - TE Connectivity
  • Status: Active
  • Aliases: MWTM-115/34-A/U-C(40), 2-1199922-0
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-115/34-A/U-C(40)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Application Diameter (Max):
104mm
Wall Thickness:
Medium
Application Diameter (Min):
37mm
Recovered Wall Thickness (Max):
3.1mm
Recovered Inside Diameter (Max):
34mm
Expanded Inside Diameter (Min):
115mm
CSA Certified:
No
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UL Rating:
No
Emission Free:
No
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
Marine-Offshore-Shipbuilding Certified:
Yes
Other Colors Available:
No
Spool Length:
40m
Product Availability:
ASIA, EMEA, AMERICAS, ANZPAC
Shrink Ratio:
< 2.5:1
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Technology:
Heat Shrink
Adhesive Coating:
No
Material System:
Crosslinked Polyolefin
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability