Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1195901-2,
757354-000 |
Prices starting from US$24.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$70.49
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$69.99
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$61.20
|
15
in stock
|
Buy Now | |
Distrelec
from US$56.30
|
15
in stock
|
Buy Now | |
Avnet America
from US$65.35
|
-
|
Buy Now | |
Sager
from US$24.58
|
-
|
Buy Now |
材質システム コード | 10 |
---|---|
Adhesive Pre-Coat | No |
Material Code | 71 |
Material | Semi-Rigid Modified Polyolefin |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Leg 1) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Body) | .26 – .78in, 6.6 – 19.8mm |
Government Qualified | No |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Adhesive Code | S1125 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Molded Part Shape Code | 301A |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | T Shape |
Size Code | 511 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Resistant To | Flexing |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots&end Caps Hs-Transition |Raychem Te Connectivity 757354-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
AMP757354-000 | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION 222S132-25S-0 | Sager |
Where can I find additional details, specifications and documents for a 757354-000?
Additional datasheets, footprints and schematics for 757354-000 are listed on our Part Details page. You can also find images and similar parts to 757354-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 757354-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 757354-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 757354-000 fall under?
The 757354-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 757354-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 757354-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 757354-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 757354-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 757354-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 757354-000 often in real-time on the comparison pages.
What if I can't find stock of 757354-000?
You can fill out our help required form which you can use to request a quote for 757354-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.