Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
757111-000,
8-1195899-1 |
Prices starting from US$75.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$169.37
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$144.76
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$179.36
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$140.00
|
20
in stock
|
Buy Now | |
Farnell
from US$307.25
|
16
in stock
|
Buy Now | |
Avnet America
from US$117.37
|
-
|
Buy Now | |
Sager
from US$75.23
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Adapter Entry Size | 8 |
TE Adapter Code | 54 |
Color | Olive Drab |
Material | Aluminum |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Connector Detail Specification Number | NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W |
Termination Device Included | TR08AI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 10 |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 757111-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR54AB00-1008AI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR54AB00-1008AI | Sager |
Where can I find additional details, specifications and documents for a 757111-000?
Additional datasheets, footprints and schematics for 757111-000 are listed on our Part Details page. You can also find images and similar parts to 757111-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 757111-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 757111-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 757111-000 fall under?
The 757111-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 757111-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 757111-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 757111-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 757111-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 757111-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 757111-000 often in real-time on the comparison pages.
What if I can't find stock of 757111-000?
You can fill out our help required form which you can use to request a quote for 757111-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.