757 Part Information
Details for 757 by Osram
Lighting Products>Lamps & Tubes>Incandescent Lamps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage | 28V |
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 7500h |
Product Range | 757 |
Current Rating | 80mA |
Length | 26.9mm |
Alternative Part Descriptions
- LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:757; Current Rating:80mA; Length:26.9mm RoHS Compliant: No | Newark Electronics
Details for 75.7 by Facom
Tools & Production Supplies > Tools - Hand & Workholding > Wrenches > Ring
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Part Downloads
Part Specifications
AF Size - Metric | 7mm |
AF Size - Imperial | - |
Length | 106mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Alternative Part Descriptions
- SPANNER, SOCKET, 7MM; AF Size - Metric:7mm; AF Size - Imperial:-; Length:106mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA | Newark Electronics
Details for 757 by Adafruit Industries
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>ARM
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | On Semiconductor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | ARM Development Boards |
Alternative Part Descriptions
- LOGIC LEVEL CONVERTER, 4CH, ARM DEVELOPMENT BOARD; Silicon Manufacturer:On Semiconductor; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Silicon Family Name:-; For Use With:ARM Development Boards RoHS Compliant: Yes | Newark Electronics
Details for 757 by Amphenol
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Alternative Part Descriptions
- SIDE EXIT, BIAXIAL, UNDERWATER, INTEGRAL 10 BLUNT CUT J81S STAINLESS STEEL OVERBRAIDED CABLE, 650 PSI, 100 MV/G, +/-10% SENSITIVITY TOLERANCE | Newark Electronics
Details for 757 by Greenlee
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Alternative Part Descriptions
- CUTTER,CABLE-RATCHET (757) | Newark Electronics
Details for 757 by Dremel
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Alternative Part Descriptions
- Rechargeable Battery, Multipro, Single Cell, Nickel Cadmium, 7.2 V | Newark Electronics
Details for 757 by Keystone Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Alternative Part Descriptions
- GROMMET ROHS COMPLIANT: YES | Newark Electronics
Details for 757 by CML Innovative Technologies
Optoelectronics & Displays > More Optoelectronics & Displays
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Alternative Part Descriptions
- INCANDESCENT LAMP T-3¼, MBA, 28V, 0.08A, 7500H, 7.8LM (0.62MSCP) | Newark Electronics
Details for 757 by CEC Industries
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7000 |
10 | 0.5800 |
100 | 0.5200 |
500 | 0.4800 |
1000 | 0.4480 |
2500 | 0.4240 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage | 28V |
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 15000h |
Power Rating | 2.24W |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 757?
Additional datasheets, footprints and schematics for 757 are listed in our Part Details tab. You can also find the 757 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 757 in the Pricing & Inventory tab next to part details. You can view 757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 757 fall under?
The 757 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 757 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 757 you can contact the distributor directly for product support, shipping queries etc.
Is the 757 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 757 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 757 often in real-time on the comparison pages.
What if I can't find stock of 757?
You can fill out our help required form which you can use to request a quote for 757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.