Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1195893-6,
756165-000 |
Prices starting from US$21.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.02
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$33.25
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$28.80
|
9
in stock
|
Buy Now | |
Distrelec
from US$31.53
|
9
in stock
|
Buy Now | |
Avnet America
from US$21.77
|
-
|
Buy Now | |
Sager
from US$25.16
|
-
|
Buy Now |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .09 in, .125 in, 3 mm, .1 in, .12 in, 2.3 mm, 2.5 mm |
Cable Diameter Range | 2.1 – 4.6in, 2.1 – 4.5mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101 |
Zugelassene Standards | BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Cable Boots&end Caps |Raychem Te Connectivity 756165-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps | Rapid Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D921-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a 756165-000?
Additional datasheets, footprints and schematics for 756165-000 are listed on our Part Details page. You can also find images and similar parts to 756165-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 756165-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 756165-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 756165-000 fall under?
The 756165-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 756165-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 756165-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 756165-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 756165-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 756165-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 756165-000 often in real-time on the comparison pages.
What if I can't find stock of 756165-000?
You can fill out our help required form which you can use to request a quote for 756165-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.