Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG55, RG55A, RG55B, RG142, RG142A, RG142B, RG223 |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, R/A, 50 Ohm, Crimp/Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 756-19-7?
Additional datasheets, footprints and schematics for 756-19-7 are listed on our Part Details page. You can also find images and similar parts to 756-19-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 756-19-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 756-19-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 756-19-7 fall under?
The 756-19-7 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 756-19-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 756-19-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 756-19-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 756-19-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 756-19-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 756-19-7 often in real-time on the comparison pages.
What if I can't find stock of 756-19-7?
You can fill out our help required form which you can use to request a quote for 756-19-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.