Options for Price Comparison
Distributor Statistics for 755313-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 755313-000
Details for 755313-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

755313-000 by TE Connectivity

TXR18AB00-2806AI
Part Information
755313-000 image
Not applicable for solder process capability
Status: Active
Aliases: 755313-000, 2-1195887-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
18
Adapter Entry Size:
6
Material:
Aluminum
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Connector Detail Specification Number:
AS31071, AS31011, AS31061, AS31001
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Adapter Angle:
00
Connector Shell Size:
28
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR06AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 28 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe