Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
755008-000,
4-1198157-7 |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.16 |
9,950
|
Buy Now | |
TTI Europe | US$0.21 |
14,400
|
Buy Now | |
Rapid Electronics | US$0.14 |
9,950
|
Buy Now | |
Newark Electronics | US$0.20 |
-
|
Buy Now | |
Future Electronics | US$0.29 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
Boersig | US$0.14 |
-
|
Buy Now | |
Sager | US$0.11 |
-
|
Buy Now | |
Farnell | US$0.32 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 15 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .228 – .335in, 5.8 – 8.5mm |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 50 |
Marker Cut | Straight |
Printed Marking | A |
Wire Labels&Markers STD15W-A | Rapid Electronics |
Wire Labels & Markers Std15W-A |Raychem Te Connectivity 755008-000 | Newark Electronics |
Snap-on Marker STB/STD Size 15 With Applicator | Future Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD15W-A | Sager |
Where can I find additional details, specifications and documents for a 755008-000?
Additional datasheets, footprints and schematics for 755008-000 are listed on our Part Details page. You can also find images and similar parts to 755008-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 755008-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 755008-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 755008-000 fall under?
The 755008-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 755008-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 755008-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 755008-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 755008-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 755008-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 755008-000 often in real-time on the comparison pages.
What if I can't find stock of 755008-000?
You can fill out our help required form which you can use to request a quote for 755008-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.