754923-000 Connector Backshells & Adapters by TE Connectivity

TXR54AB90-1412BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 754923-000,
6-1195884-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$194.18

Distributor Stock
Logo for Distrelec
Distrelec
from US$298.37
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$269.81
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$328.16
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$280.00
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$214.57
-
Buy Now
Logo for Sager
Sager
from US$194.18
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Adapter Entry Size 12
Material Aluminum
TE Adapter Code 54
Cable Diameter Range .375 – .6in, 9.5 – 15.2mm
Cable Entry Diameter .01 – .75in, .2 – 19.1mm
Connector Detail Specification Number AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R
Connector Shell Size 12, 14, 14S
Termination Device Included TR12BI
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style Tinel-Lock Adapter
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 754923-000 | Newark Electronics
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics
TE Connectivity Shrink Boot Adapters 90° 14 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters TXR54AB90-1412BI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 754923-000?

Additional datasheets, footprints and schematics for 754923-000 are listed on our Part Details page. You can also find images and similar parts to 754923-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 754923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 754923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 754923-000 fall under?

The 754923-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 754923-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 754923-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 754923-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 754923-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 754923-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 754923-000 often in real-time on the comparison pages.

What if I can't find stock of 754923-000?

You can fill out our help required form which you can use to request a quote for 754923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay