754259-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 754259-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 754259-000
Series Information for 754259-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-3521S, 8-1195879-7
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-3521S

Specifications

Number of Cores:
1
Sheath Outside Diameter:
1.55in
Conductor Diameter:
.37 – .47in
Cross-Section Range:
1/0 – 3/0AWG/kcmil
Insulation Diameter (Plastic):
.95 – 1.35in
Voltage Class:
≤ 35kV
Design Specification:
IEEE 404
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Mechanical Connectors Included:
No
Insulation:
Plastic
Cable Shield Style:
Tape
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability