754200 HVAC by Lasko

Ceramic Heater with Adjustable Thermostat - 1500W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.84

Distributor Stock
Logo for Conrad
Conrad
from US$18.84
0
in stock
Buy Now
Buy Now

Specifications

Power Rating 1.5kW
External Height 9.2"
External Width 3.7"
External Depth 6"


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 754200?

Additional datasheets, footprints and schematics for 754200 are listed on our Part Details page. You can also find images and similar parts to 754200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 754200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 754200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 754200 fall under?

The 754200 is listed under Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters.

Can I view similar or alternative parts?

You can view similar parts to 754200 when available in the Fan Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 754200 you can contact the distributor directly for product support, shipping queries etc.

Is the 754200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 754200 have stock available?

Authorised distributors including Conrad have stock available or on a lead time for 754200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 754200 often in real-time on the comparison pages.

What if I can't find stock of 754200?

You can fill out our help required form which you can use to request a quote for 754200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.