Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
754073-000,
4-1195878-3 |
Ribbon Color | Black |
---|---|
Ribbon Type | Thermal Transfer |
Ribbon Configuration | Ink Side Out (Reverse Wound) |
Ribbon Length | 300m, 984ft |
Ribbon Width | 110mm, 4.33in |
Compatible Printers | See Matrix |
Ink Type | Resin |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-RJS-RIBBON-4HT 754073-000 PRINTER RIBBON | Heilind Electronics |
754073-000 | Avnet America |
Printers THRML TRANSFR RIBBON BLACK | Sager |
Where can I find additional details, specifications and documents for a 754073-000?
Additional datasheets, footprints and schematics for 754073-000 are listed on our Part Details page. You can also find images and similar parts to 754073-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 754073-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 754073-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 754073-000 fall under?
The 754073-000 is listed under Identification & Labeling > Printers, Software & Accessories > Printer Ribbons.
Can I view similar or alternative parts?
You can view similar parts to 754073-000 when available in the Printer Ribbons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 754073-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 754073-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 754073-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 754073-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 754073-000 often in real-time on the comparison pages.
What if I can't find stock of 754073-000?
You can fill out our help required form which you can use to request a quote for 754073-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.