Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7536494002,
5-1195875-0 |
Prices starting from US$2.94
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Military Decontaminating Agents, Water, De-Icing Fluid, Hydraulic Fluid, Brake Fluid |
Color | Black |
Material Systems Code | 300 |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Recovered Inside Diameter (Max) | .063in, 1.6mm |
Expanded Inside Diameter (Min) | .125in, 3.18mm |
Recovered Wall Thickness (Nominal) | .012in, .3mm |
Size Range | .063 – .125in, 1.6 – 3.18mm |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Fluids |
Shrink Temperature (Min) | 150°C |
Recovery Temperature | 220°C |
Operating Temperature Range | -65 – 200°C |
Flammability | Highly Flame-Resistant |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCRT555-1/8-0-SP HI TEMP, CHEM RES H.S. | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
RT555-1/8-0-SP | TE Connectivity 7536494002 | RS Americas |
Heat Shrink Tubing & Sleeves RT555-1/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 7536494002?
Additional datasheets, footprints and schematics for 7536494002 are listed on our Part Details page. You can also find images and similar parts to 7536494002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7536494002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7536494002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7536494002 fall under?
The 7536494002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7536494002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7536494002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7536494002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7536494002 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and Sager have stock available or on a lead time for 7536494002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7536494002 often in real-time on the comparison pages.
What if I can't find stock of 7536494002?
You can fill out our help required form which you can use to request a quote for 7536494002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.