Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
751999-000,
4-1195863-3 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
TE Adapter Code | 18 |
Material | Aluminum |
Adapter Entry Size | 12 |
Color | Olive Drab |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
Manufacturer | Cannon - Class A, E & R |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Termination Device Included | TR12AI |
Connector Shell Size | 32 |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR18AB00C3212AI | Sager |
Where can I find additional details, specifications and documents for a 751999-000?
Additional datasheets, footprints and schematics for 751999-000 are listed on our Part Details page. You can also find images and similar parts to 751999-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 751999-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 751999-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 751999-000 fall under?
The 751999-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 751999-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 751999-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 751999-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 751999-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 751999-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 751999-000 often in real-time on the comparison pages.
What if I can't find stock of 751999-000?
You can fill out our help required form which you can use to request a quote for 751999-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.