Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Marker / Pen Type | Gloss Paint Marker |
Ink Colour | Violet |
Tip Shape | Bullet Tip |
Operating Temperature Max | 100°C |
Size (mm) | 2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (15-Jan-2019) |
---|---|
RoHS Compliant | Yes |
Spring Loaded Terminal, Pnoz S, 8 Pin, 1 | Newark Electronics |
Working contacts | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 751-008?
Additional datasheets, footprints and schematics for 751-008 are listed on our Part Details page. You can also find images and similar parts to 751-008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 751-008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 751-008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 751-008 fall under?
The 751-008 is listed under Computer & Office > Office Supplies & Stationery > Stationery.
Can I view similar or alternative parts?
You can view similar parts to 751-008 when available in the Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 751-008 you can contact the distributor directly for product support, shipping queries etc.
Is the 751-008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 751-008 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 751-008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 751-008 often in real-time on the comparison pages.
What if I can't find stock of 751-008?
You can fill out our help required form which you can use to request a quote for 751-008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.