Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.94
|
702
in stock
|
Buy Now | |
Rapid Electronics
from US$25.63
|
702
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
702
in stock
|
Buy Now | |
Farnell
from US$26.99
|
570
in stock
|
Buy Now | |
Avnet America
-
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$24.50
|
-
|
Buy Now | |
RS Americas
from US$32.70
|
-
|
Buy Now | |
TE Store
from US$46.18
|
-
|
Buy Now |
Bracket Material | Zinc |
---|---|
Post Plating Material | Tin-Lead over Nickel |
Post Size | .2in |
Bracket Plating Material | Nickel over Copper |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | Without |
Mounting Hole Diameter | .109in |
Mating Connector Lock | With |
Mating Retention Type | Threaded Insert |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Box & Tube, Tube |
Sealable | No |
Connector System | Cable-to-Board |
Shielded | Yes |
Profile | Standard |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Connector Assembly |
Shell Type | All Plastic |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.54 mm, .1 in |
Termination Post Length | 2.85mm, .112in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 50 50SR R/A PLG W/BL | Rapid Electronics |
TE Connectivity 50 50SR R/A PLUG ASSY W/BL D Subminiature Connector 50 Contact(s) Male Solder Terminal %234-40 Unc Plug | Distrelec |
D SUB CONNECTOR, PLUG, 50POS, TH | Farnell |
Conn D-Subminiature HDR 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube | Avnet America |
D-Sub Standard Connectors 50 50Sr R/A Plg W/Bl |Amp Te Connectivity 750961-1 | Newark Electronics |
50 50SR R/A PLUG ASSY W/BL, PCB D-Sub Connectors | TE Connectivity 750961-1 | RS Americas |
Special Order: 50 50SR R/A PLUG ASSY W/BL D-Sub Plug Assembly: Standard & Right Angle & 1.27Mm | Part Number: 750961-1 | Internal Number: 750961-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 750961-1?
Additional datasheets, footprints and schematics for 750961-1 are listed on our Part Details page. You can also find images and similar parts to 750961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750961-1 fall under?
The 750961-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 750961-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 750961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750961-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 750961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750961-1 often in real-time on the comparison pages.
What if I can't find stock of 750961-1?
You can fill out our help required form which you can use to request a quote for 750961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.