Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Terminating |
---|---|
Number of Positions | 26 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
26 50Sr Terminator Cover Rohs Compliant: Yes |Amp Te Connectivity 750877-2 | Newark Electronics |
Connector Accessories Cover 26 POS | Avnet America |
Special Order: 26 50SR TERMINATOR COVER Connector Cover Type: Terminating Cover Number of Positions: 26 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Terminating Cover 26 | Connector Cap & Cover | Part Number: 750877-2 | Internal Number: 750877-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 750877-2?
Additional datasheets, footprints and schematics for 750877-2 are listed on our Part Details page. You can also find images and similar parts to 750877-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750877-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750877-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750877-2 fall under?
The 750877-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 750877-2 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750877-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 750877-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750877-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 750877-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750877-2 often in real-time on the comparison pages.
What if I can't find stock of 750877-2?
You can fill out our help required form which you can use to request a quote for 750877-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.