Options for Price Comparison
Distributor Statistics for 750843N001
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 750843N001
Details for 750843N001 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

750843N001 by TE Connectivity

TXR30AB45-2214AI2

Part Information

750843N001 image
Not applicable for solder process capability
Status: Active
Aliases: 750843N001, 3-1195855-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
14
Color:
Olive Drab
Material:
Aluminum
TE Adapter Code:
30
Cable Entry Diameter:
.2 – 22.2mm, .01 – .88in
Cable Diameter Range:
.438 – .7in, 11.1 – 17.8mm
Connector Detail Specification Number:
M28840/14, M28840/16, M28840/11, M28840/10
Connector General Specification Number:
MIL-DTL-28840 Class D,DS
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Connector Shell Size:
23, F
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
45
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts