750831-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 750831-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 750831-1
Details for TE Store
750831-1
.050SR FEM SCRLCK KIT,SLIM LN Accessory Type:Female Screwlocks
Buy Directly from TE Store (851 in Stock)
$2.8800 per unit
Series Information for 750831-1 - TE Connectivity
  • Status: Active
  • Aliases: 673-1091-01
  • Product Code: 0999
  • Global Product Line: 018
  • GPL Description: Data and Devices

Description

.050SR FEM SCRLCK KIT,SLIM LN

Specifications

Thread Length:
.18in, 4.57mm
Screw Length:
.39in, 9.91mm
Screw & Hole Thread Size:
4-40 UNC (Male), 2-56 UNC (Female)
Screwlock Style:
Screwlock Only
Packaging Method:
Individual Kit, Bag
Packaging Quantity:
2, 1
Accessory Type:
Female Screwlocks
Product Type:
Accessory

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
.050SR FEM SCRLCK KIT-SLIM LN
RS Components
AMPLIMITE 050 screwlock 4-40,2-56,4.57mm
Newark Electronics
FEMALE SCREW LOCK KIT, #4-40; Product Range:AMPLIMITE 0.050 Series; Screw Length:4.57mm; Thread Size - Metric:-; Thread Size - Imperial:4-40; Accessory Type:Female Screw Lock Kit; For Use With:AMPLIMITE D Subminiature Connectors RoHS Compliant: Yes
Avnet America
Connector Accessories D-Sub Female Screw Lock Stainless Steel Individual
Transfer Multisort Elektronik
Threaded head screw; Series:0.50 Connector System, AMPLIMITE
Allied Electronics, Inc
Screw Lock; Stainless Steel; 4-40 UNC; 0.180 in.; Female Screw Lock
Avnet Europe
Connector Accessories D-Sub Female Screw Lock Stainless Steel Individual
TE Store
.050SR FEM SCRLCK KIT,SLIM LN Accessory Type:Female Screwlocks;Screw Length:.39 in;Screw Length:9.91 mm Female Screwlocks .39" 9.91 mm | D-Sub Locking & Mounting | Alias Number: 673-1091-01 | TE Connectivity
Future Electronics
AMPLIMITE Series III Female Screwlock Kit