Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.34
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$39.65
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$32.40
|
23
in stock
|
Buy Now | |
RS Americas
from US$40.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$41.58
|
-
|
Buy Now | |
Avnet America
from US$39.91
|
-
|
Buy Now | |
Farnell
from US$36.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Staple Plating Material | Tin-Lead over Nickel |
Staple Material | Carbon Steel |
Boot Material | PVC |
Backshell Material | Zinc |
Number of Positions | 68 |
Cable Insulation Diameter | 13.97mm, .55in |
Screw & Hole Thread Size | 2-56 |
Comment | Each enclosure kit contains two backshells, one boot, two jackscrews, one staple and four screws. All are packaged unassembled., Meets SCSI-3 standards |
Packaging Method | Bulk |
Packaging Quantity | 1 |
Shielded | Yes |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
D-Sub Backshells 68P BACKSHELL KIT W/ BOOT | Rapid Electronics |
TE Connectivity Connector Accessories Shielding Hardware Enclosure Kit 68 POS Black | Distrelec |
68 50SR BKSHELL KIT W/BOOT | TE Connectivity 750752-1 | RS Americas |
D-Sub Backshells 68P Backshell Kit W/ Boot |Amp Te Connectivity 750752-1 | Newark Electronics |
Connector Accessories Shielding Hardware Enclosure Kit 68 POS Black | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.50 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.50 Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 750752-1?
Additional datasheets, footprints and schematics for 750752-1 are listed on our Part Details page. You can also find images and similar parts to 750752-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750752-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750752-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750752-1 fall under?
The 750752-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 750752-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750752-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 750752-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750752-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 750752-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750752-1 often in real-time on the comparison pages.
What if I can't find stock of 750752-1?
You can fill out our help required form which you can use to request a quote for 750752-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.