7501716017 Heat Shrink Tubing by TE Connectivity

RBK-ILS-125-NR4-0-45MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 7501716017,
4-1202173-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Typical Automotive Fluids, Water
Flexibility Semi-Rigid
Color Black
Shrink Ratio 4:1
Material Irradiated Modified Polyolefin
Expanded Inside Diameter (Min) 18.3mm, .72in
Recovered Wall Thickness (Tolerance) .0866in, 2.2mm
Recovered Inside Diameter (Max) .171in, 4.35mm
Cut Length 45mm, 1.772in
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region Asia, EMEA
Wall Type Dual
Product Family RBK-ILS
Resistant To Fluids, Abrasion
Fluid Resistance Moisture/Spray Protection
Flammability Flame-Retardant
Operating Temperature Range -40 – 125°C
Shrink Temperature (Min) 135°C
Recovery Temperature 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7501716017?

Additional datasheets, footprints and schematics for 7501716017 are listed on our Part Details page. You can also find images and similar parts to 7501716017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7501716017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7501716017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7501716017 fall under?

The 7501716017 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 7501716017 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7501716017 you can contact the distributor directly for product support, shipping queries etc.

Is the 7501716017 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7501716017 have stock available?

There is no stock from authorised distributors for 7501716017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7501716017 often in real-time on the comparison pages.

What if I can't find stock of 7501716017?

You can fill out our help required form which you can use to request a quote for 7501716017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay