Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT3748 |
Kit Application Type | Power Management |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LT3748 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | External N-channel Power MOSFET Integrated Flyback Transformer |
30W FLYBACK CONV, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a 750108?
Additional datasheets, footprints and schematics for 750108 are listed on our Part Details page. You can also find images and similar parts to 750108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750108 fall under?
The 750108 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 750108 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750108 you can contact the distributor directly for product support, shipping queries etc.
Is the 750108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750108 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec and Farnell have stock available or on a lead time for 750108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750108 often in real-time on the comparison pages.
What if I can't find stock of 750108?
You can fill out our help required form which you can use to request a quote for 750108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.