Status: | Unknown |
---|---|
Series: | PNOZ s7 Series |
RoHS: | Unknown |
Prices starting from US$142.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$171.53
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$191.36
|
425
in stock
|
Buy Now | |
element14
from US$255.29
|
319
in stock
|
Buy Now | |
Farnell
from US$176.68
|
319
in stock
|
Buy Now | |
Distrelec
from US$203.60
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$142.44
|
16
in stock
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PST-NO |
Product Range | PNOZ s7 Series |
Relay Mounting | DIN Rail |
Contact Current | 6A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Copper Nickel |
IP Rating | IP20 IP40 IP54 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 60204 EN 60947 EN 62061 IEC 61511 ISO 13849 |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
External Depth | 120mm |
External Height | 98mm |
External Width | 17.5mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Performance Level | PL e |
Safety Category | Level 4 |
Safety Integrity Level | SIL3 SIL CL3 |
Safety Relay, 4Pst-No, 6A, 240Vac/24Vdc | Newark Electronics |
RELAY, SAFETY, 4PST-NO, 240VAC, 6A | element14 |
SIGMA EXPANSION MODULE, 4NO 1NC | RS |
Pilz Safety Relay 6A 1NC 4NO Plug-In | Distrelec |
Module: extension | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT3748 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Flyback Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LT3748 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Same External Parts for Different Output Voltages Long term Reliability Voltage Control |
Where can I find additional details, specifications and documents for a 750107?
Additional datasheets, footprints and schematics for 750107 are listed on our Part Details page. You can also find images and similar parts to 750107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750107 fall under?
The 750107 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 750107 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750107 you can contact the distributor directly for product support, shipping queries etc.
Is the 750107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750107 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 750107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750107 often in real-time on the comparison pages.
What if I can't find stock of 750107?
You can fill out our help required form which you can use to request a quote for 750107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.