Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT3575 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Regulators |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LT3575 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Integrated Flyback Transformer |
Evaluation Board, 10W Isolated Flyback Regulator | Newark Electronics |
10W FLYBACK CONV, DEMO BOARD | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 750106?
Additional datasheets, footprints and schematics for 750106 are listed on our Part Details page. You can also find images and similar parts to 750106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750106 fall under?
The 750106 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 750106 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750106 you can contact the distributor directly for product support, shipping queries etc.
Is the 750106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750106 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 750106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750106 often in real-time on the comparison pages.
What if I can't find stock of 750106?
You can fill out our help required form which you can use to request a quote for 750106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.