Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$314.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$380.41
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$424.39
|
193
in stock
|
Buy Now | |
element14
from US$523.49
|
146
in stock
|
Buy Now | |
Farnell
from US$391.82
|
146
in stock
|
Buy Now | |
Distrelec
from US$412.34
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$314.87
|
23
in stock
|
Buy Now |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT3574 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Regulators |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LT3574 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Integrated Flyback Transformer Long Term Reliability Voltage Control |
Status: | Unknown |
---|---|
Series: | PNOZ s5 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PST-NO |
Product Range | PNOZ s5 Series |
Relay Mounting | DIN Rail |
Contact Current | 6A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Copper Nickel |
IP Rating | IP20 IP40 IP54 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 60204 EN ISO 13849 |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 6A |
External Depth | 120mm |
External Height | 98mm |
External Width | 22.5mm |
Performance Level | PL e |
Safety Category | CATIV |
Safety Integrity Level | SIL3 SIL CL3 |
SIGMA SAFETY RELAY, 24VDC, 0-300S | RS |
Relay, Safety, 4Pst-No, 240Vac, 6A | Newark Electronics |
RELAY, SAFETY, 4PST-NO, 240VAC, 6A | element14 |
Pilz Safety Relay 6A 2NO 2NO Plug-In | Distrelec |
Module: safety relay | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 750105?
Additional datasheets, footprints and schematics for 750105 are listed on our Part Details page. You can also find images and similar parts to 750105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750105 fall under?
The 750105 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 750105 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750105 you can contact the distributor directly for product support, shipping queries etc.
Is the 750105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750105 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 750105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750105 often in real-time on the comparison pages.
What if I can't find stock of 750105?
You can fill out our help required form which you can use to request a quote for 750105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.