Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat5e |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Gender | Plug |
No. of Contacts | 8Contacts, 8 Contact |
Ethernet RJ-45 connector 10/100 mbit/s | RS |
Wago Ethernet Connector | Distrelec |
RJ45 ETHERNET CONN, PLUG, 8POS, CABLE | element14 |
Rj45 Ethernet Connector, Plug 8 Position Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 750-975?
Additional datasheets, footprints and schematics for 750-975 are listed on our Part Details page. You can also find images and similar parts to 750-975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750-975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750-975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750-975 fall under?
The 750-975 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 750-975 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750-975 you can contact the distributor directly for product support, shipping queries etc.
Is the 750-975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750-975 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 750-975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750-975 often in real-time on the comparison pages.
What if I can't find stock of 750-975?
You can fill out our help required form which you can use to request a quote for 750-975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.