Status: | Unknown |
---|---|
Series: | 74VHCT244A |
RoHS: | Compliant |
High Speed: tPD = 5.9 ns (typ) at VCC = 5V |
Power down protection is provided on inputs and outputs |
Low power dissipation: ICC = 4 µA (max) @ TA = 25°C |
Pin and function compatible with 74HCT244 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
LEVEL SHIFTERS | Farnell |
Ic,buffer/Driver,dual,4-Bit,ahct/Vhct-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi 74VHCT244AM | Newark Electronics |
IC,BUFFER/DRIVER,DUAL,4-BIT,AHCT/VHCT-CM | element14 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74VHCT244AM?
Additional datasheets, footprints and schematics for 74VHCT244AM are listed on our Part Details page. You can also find images and similar parts to 74VHCT244AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHCT244AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT244AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHCT244AM fall under?
The 74VHCT244AM is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHCT244AM when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT244AM you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHCT244AM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHCT244AM have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 74VHCT244AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHCT244AM often in real-time on the comparison pages.
What if I can't find stock of 74VHCT244AM?
You can fill out our help required form which you can use to request a quote for 74VHCT244AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.