Status: | Active |
---|---|
Series: | 74VHC595 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
6,670
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,408
in stock
|
Buy Now | |
element14
from US$0.22
|
4,408
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,408
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,588
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
953
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 5.4 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.9V (typ) |
Pin and function compatible with 74HC595 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC595 |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.4 |
IO Max (mA) | 8 |
Package Type | TSSOP-16 |
74VHC Series High Speed CMOS 8-Bit Shift Register w/ Output Latch - TSSOP-16 | Future Electronics |
Shift Register HS CMOS 8 Bit TSSOP16 | RS |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet America |
Ic, 74Lvhc, Smd | Newark Electronics |
IC, 74LVHC, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74VHC595MTCX?
Additional datasheets, footprints and schematics for 74VHC595MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC595MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC595MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC595MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC595MTCX fall under?
The 74VHC595MTCX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC595MTCX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC595MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC595MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC595MTCX have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 74VHC595MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC595MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC595MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC595MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.