Status: | Active |
---|---|
Series: | 74VHC574 |
RoHS: | Compliant |
High Speed: tPD = 5.6 ns (typ) at VCC = 5V |
High Noise Immunity: VNIH = VNIL = 28% VCC (Min) |
Power Down Protection is provided on all inputs |
Low Noise: VOLP = 0.6V (typ) |
Low Power Dissipation: ICC = 4 µA (Max) @ TA = 25°C |
Pin and Function Compatible with 74HC574 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC574 |
---|---|
Compliance | Pb-free |
Type | Octal D-type w/3-state outputs |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.1 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
LEVEL SHIFTERS | Farnell |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP Rail | EBV Elektronik |
D-Type Flip Flop, 3-State, Tssop-20 | Newark Electronics |
74VHC Series High Speed Octal D-Type Flip-Flop w/ 3-STATE Outputsput - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC574MTC?
Additional datasheets, footprints and schematics for 74VHC574MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC574MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC574MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC574MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC574MTC fall under?
The 74VHC574MTC is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74VHC574MTC when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC574MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC574MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC574MTC have stock available?
Authorised distributors including Farnell, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74VHC574MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC574MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC574MTC?
You can fill out our help required form which you can use to request a quote for 74VHC574MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.