Status: | Active |
---|---|
Series: | 74VHC164 |
RoHS: | Compliant |
High Speed: fMAX = 175 MHz at VCC = 5V |
Low power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection provided on all inputs |
Low noise: VOLP = 0.8V (max) |
Pin and function compatible with 74HC164 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC164 |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 11 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
IC, Fairchild, 74VHC164MTCX | RS |
74VHC Series CMOS 8-Bit Serial-In Parallel-Out Shift Register - SOIC-14 | Future Electronics |
Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R | Avnet America |
SHIFT REGISTER, SIPO, 8BIT, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a 74VHC164MTCX?
Additional datasheets, footprints and schematics for 74VHC164MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC164MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC164MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC164MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC164MTCX fall under?
The 74VHC164MTCX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC164MTCX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC164MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC164MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC164MTCX have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 74VHC164MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC164MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC164MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC164MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.