Status: | Unknown |
---|---|
Series: | 74VHC138 |
RoHS: | Compliant |
High Speed: tPD = 5.7ns (typ) at TA = 25°C |
Low power dissipation: ICC = 4 µA (max.) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min.) |
Power down protection provided on all inputs |
Pin and function compatible with 74HC138 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
DECODER/DEMULTIPLEXER, 3: 8, TSSOP-16 | Farnell |
Decoder/Demultiplexer, 3:8, Tssop-16 |Onsemi 74VHC138MTC | Newark Electronics |
Where can I find additional details, specifications and documents for a 74VHC138MTC?
Additional datasheets, footprints and schematics for 74VHC138MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC138MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC138MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC138MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC138MTC fall under?
The 74VHC138MTC is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC138MTC when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC138MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC138MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC138MTC have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 74VHC138MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC138MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC138MTC?
You can fill out our help required form which you can use to request a quote for 74VHC138MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.