Status: | Active |
---|---|
Series: | 74VHC123A |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,800
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,078
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 8.1 ns (typ) at TA = 25°C |
Low Power Dissipation:ICC = 4 µA (Max) at TA = 25°C |
Active State: ICC = 600 µA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Pin and function compatible with 74HC123A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC123A |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.2 |
IO Max (mA) | 8 |
Package Type | TSSOP-16 |
Monostable Multivibrator Dual 16-Pin TSSOP T/R | Avnet Asia |
74VHC Series Dual Retriggerable Monostable Multivibrator - TSSOP-16 | Future Electronics |
Mono Multivibrator, 9.6Ns, Tssop-16, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 74VHC123AMTCX?
Additional datasheets, footprints and schematics for 74VHC123AMTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC123AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC123AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC123AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC123AMTCX fall under?
The 74VHC123AMTCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC123AMTCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC123AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC123AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC123AMTCX have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for 74VHC123AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC123AMTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC123AMTCX?
You can fill out our help required form which you can use to request a quote for 74VHC123AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.