Status: | Active |
---|---|
Series: | 74VHC112 |
RoHS: | Compliant |
Prices starting from US$0.20
High speed: fMAX = 200 MHz (typ) at VCC = 5.0V |
Low power dissipation: ICC = 2 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Pin and function compatible with 74HC112 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC112 |
---|---|
Compliance | Pb-free Halide free |
Type | Dual J-K |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-16 |
Flip Flop, Jk, -40 To 85Deg C Rohs Compliant: Yes |Onsemi 74VHC112MTCX | Newark Electronics |
FLIP FLOP, JK, -40 TO 85DEG C | element14 |
Flip Flop JK-Type Neg-Edge 2-Element 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC112MTCX?
Additional datasheets, footprints and schematics for 74VHC112MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC112MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC112MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC112MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC112MTCX fall under?
The 74VHC112MTCX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74VHC112MTCX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC112MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC112MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC112MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74VHC112MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC112MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC112MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC112MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.