Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Logic Family / Base Number | 74V126 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74V |
Logic IC Base Number | 74126, 74126 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Function | Single Bus Buffer (3-State) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
IC, LOGIC, 74V1T, BUFFER, SOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a 74V1T126STR?
Additional datasheets, footprints and schematics for 74V1T126STR are listed on our Part Details page. You can also find images and similar parts to 74V1T126STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74V1T126STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74V1T126STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74V1T126STR fall under?
The 74V1T126STR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74V1T126STR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74V1T126STR you can contact the distributor directly for product support, shipping queries etc.
Is the 74V1T126STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74V1T126STR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 74V1T126STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74V1T126STR often in real-time on the comparison pages.
What if I can't find stock of 74V1T126STR?
You can fill out our help required form which you can use to request a quote for 74V1T126STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.