Status: | Active |
---|---|
Series: | 74LVX74 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage level translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX74 |
---|---|
Compliance | Pb-free Halide free |
Type | Dual D-type positive edge-triggered |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 8.2 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 WB |
IC: digital | Transfer Multisort Elektronik |
Ic, D-Type Flip Flop, 13.6Ns, Tssop-14 | Newark Electronics |
74LVX Series 3.6 V Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | Future Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin TSSOP T/R | Avnet America |
FLIP FLOP, D, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a 74LVX74MTCX?
Additional datasheets, footprints and schematics for 74LVX74MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX74MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX74MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX74MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX74MTCX fall under?
The 74LVX74MTCX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LVX74MTCX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX74MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX74MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX74MTCX have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74LVX74MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX74MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX74MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX74MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.