74LVX74M Standard Logic by ON Semiconductor

Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop

Status: Unknown
Series: 74LVX74
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LVX74 is a dual D-type flip-flop with Asynchronous Clear and Set inputs and complementary (Q, Q#) outputs. Information at the input is transferred to the outputs on the positive edge of the clock pulse. After the Clock Pulse input threshold voltage has been passed, the Data input is locked out and information present will not be transferred to the outputs until the next rising edge of the Clock Pulse input. Asynchronous Inputs: LOW input to S#D (Set) sets Q to HIGH level LOW input to C#D (Clear) sets Q to LOW level Clear and Set are independent of clock Simultaneous LOW on C#D and S#D makes both Q and Q# HIGH

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.32
13,566
in stock
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Features

Input voltage level translation from 5V to 3V
Ideal for low power/low noise 3.3V applications
Guaranteed simultaneous switching noise level and dynamic threshold performance
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

74LVX, SMD, 74LVX74, SOIC14, 3.6V | Farnell
74Lvx, Smd, 74Lvx74, Soic14, 3.6V |Onsemi 74LVX74M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVX74M?

Additional datasheets, footprints and schematics for 74LVX74M are listed on our Part Details page. You can also find images and similar parts to 74LVX74M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVX74M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX74M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVX74M fall under?

The 74LVX74M is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.

Can I view similar or alternative parts?

You can view similar parts to 74LVX74M when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX74M you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVX74M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LVX74M have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 74LVX74M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVX74M often in real-time on the comparison pages.

What if I can't find stock of 74LVX74M?

You can fill out our help required form which you can use to request a quote for 74LVX74M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay