Status: | Unknown |
---|---|
Series: | 74LVX273 |
RoHS: | Compliant |
Input voltage translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
IC, 74LVX LOGIC | Farnell |
Ic, 74Lvx Logic |Onsemi 74LVX273MTC | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74LVX273MTC?
Additional datasheets, footprints and schematics for 74LVX273MTC are listed on our Part Details page. You can also find images and similar parts to 74LVX273MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX273MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX273MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX273MTC fall under?
The 74LVX273MTC is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LVX273MTC when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX273MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX273MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX273MTC have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 74LVX273MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX273MTC often in real-time on the comparison pages.
What if I can't find stock of 74LVX273MTC?
You can fill out our help required form which you can use to request a quote for 74LVX273MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.