74LVCH16373ADGG:11 Part Information
Details for 74LVCH16373ADGG:11 by Nexperia
Semiconductors - ICs>Logic>Latches
Part Downloads
Part Specifications
Logic Family / Base Number | 74LVC16373 |
Latch Type | D Type Transparent |
IC Output Type | Tri State Non Inverted |
Propagation Delay | 3ns |
Output Current | 50A |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
No. of Bits | 16bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 74LVCH16373ADGG/SOT362/TSSOP48 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74LVCH16373ADGG:11?
Additional datasheets, footprints and schematics for 74LVCH16373ADGG:11 are listed in our Part Details tab. You can also find the 74LVCH16373ADGG:11 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVCH16373ADGG:11 in the Pricing & Inventory tab next to part details. You can view 74LVCH16373ADGG:11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVCH16373ADGG:11 fall under?
The 74LVCH16373ADGG:11 is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to 74LVCH16373ADGG:11 when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVCH16373ADGG:11 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVCH16373ADGG:11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74LVCH16373ADGG:11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74LVCH16373ADGG:11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVCH16373ADGG:11 often in real-time on the comparison pages.
What if I can't find stock of 74LVCH16373ADGG:11?
You can fill out our help required form which you can use to request a quote for 74LVCH16373ADGG:11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.